IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > webcams > Axis 0223-002

211A Network Camera

Brand: Axis
Product code: 0223-002
EAN/UPC code: 7331021013803
Category: webcams 
 PDF specs

211A Network Camera - varifocal DC-Iris, indoor/outdoor
0223-002 Axis
6k

1.3mb
1.2mb
1.5mb

Professional video with two-way audio over networks

The AXIS 211A Network Camera is a professional network camera that lets remote users see, hear and speak over IP networks. It is suitable for surveillance and remote monitoring applications.

With a built-in microphone and the ability to connect to external speakers, the AXIS 211A Network Camera enables remote users to not only ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Resolution 640 x 480 - 160 x 120 pixels
Camera
Viewing angle, horizontal 27-67 °
Colour
Camera shutter speed 2 - 1/12500 s
Lens system
Lens system 3.0 - 8.0 mm, F1.0, DC-iris, CS
Image sensor
Sensor type RGB CCD
Optical sensor size 1/4
Connectivity
I/O ports RJ-45
Memory
Flash memory 4 MB
Internal memory 16 MB
Networking
Supported network protocols IPv4/v6, HTTP, HTTPS, SNMPv1/v2c/v3  (MIB-II), SSL/TLS*, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS, IEEE802.1X
Security
Security features IP adress filtering
Technical details
Data compression Motion JPEG, MPEG-4
Min illumination 0.75 lux
System requirements
Minimum processor Pentium III 500 Mhz
Minimum RAM 128 MB
Minimum system requirements AGP 32 Mb
DirectDraw
Internet explorer 5.0
Compatible operating systems Windows XP, 2000, NT, ME, 98
Weight & dimensions
Weight 345 g
Dimensions W x D x H 38x95x178 mm
Energy management
Power requirements 7-20 V DC max 7 W, PoE IEEE802.3af Class 2
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 20-80 %
50 offers, from 500.50