If you’re looking for a simpler and quicker way to install and relocate your network surveillance cameras – without the services of an electrician - you need look no further than Power over LAN Midspans and Active Splitters from Axis.
By utilizing the wires that normally go unused in standard “Cat 5” network cables, Power over LAN Midspan and Active Splitter products feed power directly
...
More>>>
to Axis network video products over distances of up to 328ft/100m. What’s more, by connecting LAN Midspans to uninterrupted power supplies devices, your network surveillance system will even continue to operate in the event of a power failure - making it the perfect solution for powering mission-critical systems.
The active splitters enable Axis network video products that lack built-in support for Power over Ethernet to receive both power and data from a network connection.
-Compatible with most Axis network cameras and video server products -Fully compliant to 802.3af* -Facilitates remote monitoring and surveillance in places where there are no power outlets -Convenient and cost-effective alternative to installing new power outlets and power cabling for video applications -Surveillance cameras can now be installed quickly and easily by IT staff and/or system resellers
<<<Less
Specs
Alternatives
Options
Technical details
Output voltage
-48 V
Colour of product
White
I/O ports
An interface on a device to which you can connect another device.
2 x RJ-45
Technical details
Certification
FCC Part 15 Class B with FTP cabling, (Class A with UTP cabling), EN55022 (CISPR 22) Class B with FTP cabling, (Class A with UTP cabling), Safety: GS EN 60950
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
44 x 110 x 140 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.