IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > video capture boards > Axis 023-022

262+ Network Video Recorder

Brand: Axis
Product code: 023-022
EAN/UPC code:
Category: video capture boards 
Release date: 07 Dec 2006
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

262+ Network Video Recorder
023-022 Axis
2020k

- Records video from up to 8 network cameras
- Simultaneous recording, live viewing and playback of recorded images
- Records up to 120 frames per second at VGA or 4CIF
- 250 GB hard disk with anti-vibration
- Easy to install, use and manage

The perfect solution to your video surveillance challenges

The AXIS 262+ Network Video Recorder, together with Axis network cameras, ... More>>>

Specs
Alternatives
Options
Technical details
Analogue video signal PAL/NTSC
Compatible operating systems Windows XP Pro
Digital video capture speed 25/30 fps
Maximum resolution 640 x 480 pixels
Connectivity
Networking features Ethernet/Fast Ethernet
I/O ports RJ-45
RS-232
System requirements
Minimum processor Pentium 4, 2 GHz
Minimum RAM 512 MB
Processor
Processor VIA C3
Disk drive
Hard disk drive capacity 250 GB
Memory
Flash memory 128 MB
Internal memory 256 MB
Weight & dimensions
Weight 5000 g
Dimensions W x D x H 310 x 290 x 72 mm
Energy management
Power requirements 12 V DC
9 offers, from €2824.84