IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > video servers > Axis 0230-002

241QA Video Server

Brand: Axis
Product code: 0230-002
EAN/UPC code: 7331021014602
Category: video servers 
Release date: 19 Oct 2005
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

High quality video at up to 25 30 fps per channel on four channels. Simultaneous MPEG-4 and Motion JPEG streams in resolutions up to 768x576.Two-way audio motion detection remote pan tilt zoom control and security package including HTTPS encryption.
0230-002 Axis
1453k

1.8mb
1.7mb
1.8mb

Full-featured, digital benefits for analog surveillance systems

The AXIS 241 Video Servers are designed to migrate your analog systems to high performance, IP-based solutions, ideal for professional surveillance and remote monitoring applications.

The video servers accommodate one or four analog video streams, depending on the model. System integration and network utilization are optimized ... More>>>

Specs
Alternatives
Options
Technical details
Compatible operating systems Win98, Win2000, XP, Linux, Unix, Mac OS, Mac OS X
Internal memory 64 MB
Processor CPU: ETRAX 100LX 32bit
Resolution 704x480 (NTSC) 768x576 (PAL)
Flash memory 8 MB
Video compression formats Motion JPEG, MPEG-4
Motion JPEG frame rate 30/25 fps
MPEG-4 frame rate 30/25 fps
Compression levels 11 (Motion JPEG) /23 (MPEG-4)
Rotation 90, 180, 270 °
I/O ports 4 x BNC,
1 x RJ-45
1 x RS-485/422
2 x 3.5 mm
Certification EMC: EN55024: 1998+A1, EN55022:1998 ClassB
EN61000-3-2:2000, EN61000-3-3:1995+A1.
FCC Part 15 Subpart B Class B, VCCI: 2003 Class B ITE,
C-tick AS/NZS 3548 and ICES-003 Class B
with EN 550022:1998 Class B
Safety EN60950
Technical details
Supported protocols HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II)1, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS
Wall mountable
System requirements
Minimum processor Pentium III CPU 500 MHz
Minimum RAM 128 MB
Audio
Supported audio standards G.711 PCM 64kbit/s, G.726 ADPCM 32 / 24 kbit/s
Connectivity
Ports quantity 4
Weight & dimensions
Dimensions W x D x H 140 x 155 x 42 mm
Weight 540 g
Energy management
Power requirements 7 - 20 V DC
Power consumption 8 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 50 °C
43 offers, from 627.72