|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Colour |
 |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
CPU: ETRAX 100LX 32bit
|
| Resolution |
704x480 (NTSC) 768x576 (PAL) |
| Flash memory |
8 MB |
| Video compression formats |
Motion JPEG |
| Motion JPEG frame rate |
6/5 (NTSC/PAL) |
| Compression levels |
11 |
| Rotation |
90, 180, 270 ° |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4 BNC 1 RJ-45 4 alarm inputs 4 alarm outputs RS485/422 half duplex port D-Sub for RS-232
|
| Security features |
Multiple user access levels with password protection, IP address filtering and HTTPS encryption |
|
| Certification |
EMC: CE compliant according to: EN550022/1998 Class B, EN550024/1998, EN61000-3-2: 2000, EN61000-3-3:2000 FCC Subpart B Class A, B, VCCI Class B, C-tick AS/NZS 3548 |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
EN60950
|
| Supported protocols |
HTTP, HTTPS, SSL/TLS, TCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS |
| Wall mountable |
 |
| Minimum processor |
Pentium III CPU 500 MHz |
| Minimum RAM |
128 MB |
| Minimum system requirements |
AGP card, Direct Draw, 32 MB RAM |
| Ports quantity |
4 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
42 x 155 x 140 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
540 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
|
| Power requirements |
7 - 20 V DC |
| Operating humidity range |
20-80 % |
| Operating temperature range (T-T) |
5 - 50 °C |
|
|
|
|
|
|
|
|
|
|
|