IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > webcams > Axis 0233-002

210A Network Camera

Brand: Axis
Product code: 0233-002
EAN/UPC code: 7331021015043
Category: webcams 
Release date: 17 Oct 2005
Info modified on: 23 Sep 2008 07:22:19
 PDF specs

210A Network Camera - indoor use only
0233-002 Axis
3k

1.4mb
1.3mb

Superior video quality for professional indoor applications
The AXIS 210A Network Camera is a professional network camera for indoor monitoring over IP networks. The network camera is an ideal choice for securing indoor environments at offices, shops, schools and prisons, where the audio facilitates identification of suspicious behavior.

Power over Ethernet
Built-in Power ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Resolution 640x480, 320x240, 160x120 pixels
Camera
Viewing angle, horizontal 48 °
Colour
Camera shutter speed 2 - 1/12500 s
Lens system
Lens system F2.0, C/CS
Image sensor
Sensor type Sony Wfine
Optical sensor size 1/4 "
Focusing
Focus 0.5 mm
Flash
Built-in flash
Connectivity
I/O ports 1 RJ-45
1 alarm in
1 alarm out
Memory
Flash memory 4 MB
Internal memory 16 MB
Networking
Networking features 10Base-T/100Base-TX Ethernet
Technical details
Data compression JPEG & MPEG-4
Light sensitivity 3-10000 lux
Colour
Colour of product White
System requirements
Mac compatibility
Compatible operating systems Windows XP, 2000, NT4.0, ME, 98, Linux, Mac OS X
Weight & dimensions
Weight 305 g
Dimensions W x D x H 88 x 146 x 38 mm
Energy management
Power supply 9 W
Power supply type 9 VDC
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 20-80 %
55 offers, from 397.04