| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 -1/10000 s
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F/2.0
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Optical sensor size |
1/4 " |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x Ethernet 10Base-T/100Base-TX - RJ-45 2 x management - terminal block
|
| Flash memory |
4 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Supported protocols |
IP, HTTP, TCP, ICMP, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS, NTP |
|
| Security features |
Password protection |
| Min illumination |
1 lux |
| Minimum processor |
Pentium III 500 MHz, AMD |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98 Mac OS X 10.3
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
177 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
55 x 34 x 85 mm
|
| Operating temperature range (T-T) |
5 - 50 °C |
| Operating humidity range |
20-80 % |
|