|
|
|
|
|
|
| Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system. |
 |
 |
 |
|
|
AXIS 282/AXIS 282A Bare Board Video Servers are designed to migrate your analog investments into high-performance IP solutions for surveillance and remote monitoring.
The AXIS 282/282A accommodates one analog video stream. The unit is ideal to be built-in as an integrated part of a product or system.
System integration and network utilization are optimized with sophisticated functions
...
More>>>
such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams. Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network.
A complete set of security features, including multiple user access levels, HTTPS encryption and IP address filtering, ensure secure video handling and configuration.
The AXIS 282A provides one audio stream in each direction, enabling users to not only see, but also listen in on an area and communicate requests or orders. In addition, the AXIS 282/AXIS 282A offer a de-interlace filter that improves image quality in the highest resolution (4CIF). This feature eliminates the motion blur problems caused by the analog PAL/NTSC video signal.
Features:
- One channel video servers in small footprint without casing - High quality, de-interlaced video at 30/25 frames per second in resolutions up to 768x576 - Simultaneous Motion JPEG and MPEG-4 streams - Integrated two-way audio support (AXIS 282A) - Built-in video motion detection - Support for dome cameras and Pan/Tilt/Zoom devices, uploadable PTZ drivers - HTTPS encryption for network security
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
ETRAX 100LX 32bit
|
| Resolution |
768x576 pixels |
| Flash memory |
8 MB |
| Filtering |
De-interlace |
| Video compression formats |
Motion JPEG MPEG-4 Part 2 |
| Motion JPEG frame rate |
25 - 30 fps |
| MPEG-4 frame rate |
17 - 30 fps |
| Rotation |
90, 180, 270 ° |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98.
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x 34-pin header, 1 x analog composite/video-in (NTSC/PAL), 1 x RS-485 or RS-232, 1 x alarm in, 1 x alarm out, 1 x power (in & out), LED out, 1 x Ethernet 10BaseT/100BaseTX, 1 x RJ-45.
|
|
| Supported protocols |
HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS. |
| Minimum processor |
Pentium III 500 MHz |
| Minimum RAM |
128 MB |
| Minimum system requirements |
Windows XP, 2000, NT4.0, ME / 98, DirectX 9.0, Internet Explorer 5.x |
| Ports quantity |
1 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
79 x 82 x 19 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
60 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
|
| Power requirements |
DC 8 - 20 V |
| Operating humidity range |
20-80 % |
| Operating temperature range (T-T) |
5 - 50 °C |
|
|
|
|
|
 |
|
0213-002 |
Network Video decoder AXIS 292
|
|
 |
|
0186-002 |
241S Video Server
|
|
 |
|
0185-002 |
241Q Video Server
|
|
 |
|
0209-001 |
241Q Video Server, Blade
|
|
 |
|
0230-002 |
241QA Video Server
|
|
 |
|
0232-002 |
VideoServer 240Q AXIS
|
|
 |
|
0210-001 |
241S Video Server, Blade
|
|
 |
|
0232-021 |
240Q blade version
|
|
 |
|
0209-021 |
241Q Video Server, Blade, 10 pack
|
|
 |
|
0185-022 |
241Q Video Server, 10 pack
|
|
 |
|
0232-052 |
240Q video server. 10 unit pack
|
|
 |
|
0229-002 |
241SA Video Server
|
|
 |
|
0230-022 |
241QA Video Server, 10 pack
|
|
 |
|
0242-002 |
242S IV Video Server
|
|
 |
|
0210-021 |
241S Video Server, Blade, 10 pack
|
|
 |
|
0238-001 |
282A Bare Board Video
|
|
 |
|
0232-081 |
240Q blade version. 10 unit pack
|
|
 |
|
0159-002-01 |
250S MPEG-2 VIDEO SERVER
|
|
 |
|
0186-022 |
241S Video Server, 10 pack
|
|
 |
|
0191-001 |
2401+ Video server. Blade version
|
|
 |
|
0182-002 |
2411 VideoServer
|
|
 |
|
0215-001 |
250S Blade
|
|
 |
|
0185-102 |
241Q videoserver
|
|
 |
|
0242-052 |
242S IV Video Server, 10 unit pack
|
|
 |
|
036-13 |
AX-3 COBRA+ 5250PS
|
|
 |
|
8018-002 |
241Q Video server + Camera Station Base Pack 4 Channels
|
|
 |
|
0229-022 |
241SA 10 unit pack
|
|
 |
|
0191-011 |
2401+ Video server. Blade version. 10 unit pack
|
|
 |
|
0190-001 |
2400+ Video server. Blade version
|
|
 |
|
0238-011 |
282A Bare Board Video 20 unit pack
|
|
 |
|
0237-011 |
282 Bare Board Video 20 unit pack
|
|
 |
|
0215-021 |
250S MPEG-2 10 pack
|
|
 |
|
0182-012 |
VideoServer 2411 10pk
|
|
 |
|
0138-002-01 |
2460 Network DVR. No hard disk included
|
|
 |
|
0138-012-01 |
2460 Network DVR. 2*40 GB Hard disk included.
|
|
 |
|
8004-002-01 |
2460 Network DVR. 4*40 GB Hard disk included.
|
|
 |
|
8005-002-01 |
2460 Network DVR. 4*40 GB Hard disk included.
|
|
 |
|
0138-022-01 |
2460 Network DVR. 4*40 GB Hard disk included.
|
|
|
|
|
|
|
|
|