|
|
|
|
|
|
| A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras. |
 |
 |
 |
|
|
The AXIS 207 Network Cameras offer compact and cost-effective solutions for indoor surveillance and remote monitoring. The built-in microphone enables remote users to not only view, but also listen in on an area and increase the monitoring options.
The AXIS 207 family offers the best image quality in its class, providing excellent image quality also in low lighting conditions. In addition,
...
More>>>
it provides the best bandwidth efficiency, thanks to its MPEG-4 implementation that includes motion estimation. Simultaneous MPEG-4 and Motion JPEG allow systems to be optimized for both image quality and bandwidth.
The AXIS 207W comes with both wireless IEEE802.11g and Ethernet network interface for flexible installation. It supports the WPA (Wi-Fi Protected Access) and WPA2 protocols to provide the best security measures for wireless networks. The high performing wireless transmission with a wide coverage range gives users the freedom to place the camera where it is needed, instead of where the network outlet is.
Features
- Simultaneous Motion JPEG and MPEG-4 optimize for quality and bandwidth - Built-in Web server for monitoring via standard browser on Windows or Mac - Superior image quality with up to 30 frames per second in VGA resolution - Excellent low light performance - Built-in microphone for synchronized audio - Wireless IEEE802.11g and Ethernet for flexible installation. WEP, WPA and WPA2 for highest security (AXIS 207W) - Progressive scan for clearest video - Video motion detection and alarm input and output. Video upload via e-mail - environment with UPnP or Bonjour, by use of the Windows tool AXIS IP Utility, or the free AXIS Internet Dynamic DNS Service - Uses industry compliant standards (3GPP, ISMA, MPEG-4 from simple profile level 0 up to ASP level 5 with motion estimation and AAC audio) - Multiple user access levels for network security - Supports up to 10 simultaneous users in unicast. Unlimited number of users in multicast - Built-in Internet Explorer/Netscape/Mozilla/Firefox/Safari browser plugins. Support for Packet Video, Quicktime, RealPlayer, Windows Media Player and various cell-phone media players - Easy location and monitoring over the network in a Windows as well as Mac environment - Powerful Application Programming Interface (API) for software integration - AXIS Camera Explorer software included for easy viewing, management and recording
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
| Viewing angle, horizontal |
55 ° |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 - 1/10000 s
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
4.0 mm, F2.0, fixed iris
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Optical sensor size |
1/4 |
| Built-in microphone |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1x RJ-45, 1x Auto-MDIX Terminal
|
| Flash memory |
8 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Networking features |
Ethernet 10BaseT/100BaseTX |
| Supported protocols |
IP, HTTP, TCP, ICMP, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS, NTP |
| Wireless standard |
IEEE 802.11g/IEEE 802.11b |
| Security features |
WEP 64/128 bit, WPA, WPA2, AES, TKIP |
| Data compression |
Motion JPEG, MPEG-4 Part 2 |
| Minimum processor |
Pentium III CPU 500 MHz |
| Minimum RAM |
128 MB |
|
| Minimum system requirements |
AGP card, Direct Draw, 32 MB RAM |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98 Mac OS X 10.3
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
190 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
55 x 40 x 85 mm
|
| Power supply |
3.5 W |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
5.1 V DC
|
| Operating temperature range (T-T) |
5 - 50 °C |
| Operating humidity range |
20-80 % |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
EN 300328, EN 301489, EN60950, FCC Part 15 Subpart B & C Class B, ICES-003 Class B, RSS210, VCCI Class B, C-tick AS/NZS 4771
|
| Additional accessories |
Power supply, stand, clamp, connector block |
|
|
|
|
|
|
|
|
|
|
|