IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > webcams > Axis 0243-002

225FD Fixed Dome Network Camera

Brand: Axis
Product code: 0243-002
EAN/UPC code: 7331021015685
Category: webcams 
Release date: 17 Nov 2005
Info modified on: 12 2008 09:19:48
 PDF specs

Motion JPEG & MPEG-4 Compression, Up to 30 frames per sec, 640x480 max resolution, progressive scan and Day/Night function
0243-002 Axis
1716k

Professional video surveillance in tough conditions

The AXIS 225FD Fixed Dome Network Camera is a high-performance camera for professional surveillance and remote monitoring. Its discreet, vandal-resistant and outdoor-proof design provides maximum protection in tough environmental conditions. The built-in heater and fan protect against low temperatures and help prevent the glass from ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Camera
Viewing angle, horizontal 75 - 36 °
Colour
Camera shutter speed 2 - 1/12500 s
Tilt angle ±85 °
Lens system
Focal length 2.8 – 5.8 mm
Lens system Pentax QD2V2814BE-DN,
Image sensor
Sensor type CCD
Optical sensor size 1/4 "
Connectivity
I/O ports 1x RJ-45
3x alarm,
1x xRS-485/422
Memory
Flash memory 8 MB
Internal memory 32 MB
Networking
Networking features 10Base-T/100Base-TX Ethernet
Supported protocols IP, HTTP, HTTPS, SSL/TLS, TCP, ICMP, SNMPv1/v2c/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS, NTP
Security
Security features Multiple user access levels with password protection,
IP address filtering, HTTPS encryption
Technical details
Data compression Motion JPEG, MPEG-4
Min illumination 0.2 - 1 lux
Compression chip AXIS ARTPEC-2
System requirements
Minimum processor Pentium III CPU 500 MHz
Minimum RAM 128 MB
Minimum system requirements AGP card, Direct Draw, 32 MB RAM
Compatible operating systems Windows XP, 2000, NT4.0, ME, 98
Weight & dimensions
Weight 1250 g
Dimensions W x D x H 175 x 175 x 115 mm
Energy management
Power supply 9 W
Power supply type 9 VDC
Environmental conditions
Operating temperature range (T-T) -20 - 50 °C
Operating humidity range 20-80 %
Certificates
Safety EN60950
Operating system/software
Bundled software AXIS Camera Management tool
53 offers, from 717.88