|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
704 x 576 pixels |
| Viewing angle, horizontal |
2.7 - 48 ° |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/10000 s
|
| Tilt angle |
-30 - 90 ° |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
12 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
18 x
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/4 " |
| Focus adjustment |
10 - 800 mm |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RJ-45 Line/mic in Line out
|
| Flash memory |
8 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Networking features |
10BaseT/100BaseTX |
| Supported protocols |
IP, HTTP, HTTPS, SSL/TLS*, TCP, ICMP, SNMPv1/v2c/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS, NTP |
| Data compression |
Motion JPEG, MPEG-4 |
|
| Light sensitivity |
0.005 - 0.3 lux |
| Compression chip |
ARTPEC-2 |
| Minimum processor |
Pentium III CPU 500 MHz |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1110 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
152 x 157 x 179 mm
|
| USB powered |
 |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
12 V, 3 A
|
| Operating temperature range (T-T) |
5 - 45 °C |
| Operating humidity range |
20-80 % |
| Bundled software |
MPEG-4 decoder |
| Additional accessories |
Ceiling mount kit |
|
|
|
|
|
|
|
|
|
|
|