Easy joystick control of Axis PTZ and dome network cameras
- Easy to install and configure using USB interface - Durable high quality joystick - X/Y-axis for positioning and turning handle for zoom - 12 programmable push-buttons: - 2 on handle and 10 on base housing
Cost-efficient solution for control of Axis PTZ and dome cameras
AXIS 295 is designed
...
More>>>
for applications developed for video surveillance systems. The sensitivity allows for fast, flexible and secure operation with Axis network cameras with pan, tilt and zoom functionality.
Seamless integration
The AXIS 295 has a three-axis Hall-effect joystick, 12 programmable push-buttons and USB interface. It integrates seamlessly with any video surveillance software platform recognizing joystick inputs via Microsoft’s DirectX. Easy to install, you just connect the joystick to the USB port on your computer and control the cameras.
<<<Less
Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
156 x 169 x 126 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
440 g
Technical details
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Colour of product
Silver
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2003, 2000
Certification
EN55024:1998 EN55022 FCC Part 15 Subpart B, Class B