|
|
|
|
|
|
| A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras. |
 |
 |
 |
|
|
For demanding security surveillance and remote monitoring applications, the AXIS 231D+/232D+ Network Dome Cameras deliver superior quality Motion JPEG and MPEG-4 video in all light conditions over IP networks. As with all true domes, the Axis network dome cameras enable a continuous 360-degree pan operation and support 20 preset positions and guard tour. Fast, high precision PTZ control using mouse
...
More>>>
of Joystick makes it easy to track objects of interest. The cameras also include a complete set of network security features such as HTTPS and IP address filtering and an 18x optical zoom, autofocus lens.
The AXIS 231D+/232D+ can capture color video in light conditions down to 0.3 lux, and the AXIS 232D+, with its automatic or manually removable IR-cut filter, is able to capture black and white video in dark conditions as low as 0.005 lux. The AXIS 231D+/AXIS 232D+ are perfect for professional security installations at airports, railway stations, prisons, warehouses, manufacturing facilities, shopping centers and school campuses.
Main features:
- Full frame rate: up to 30/25 frames per second for all resolutions - Support simultaneous streams of Motion JPEG and MPEG-4 - Built-in 18x optical + 12x digital zoom lens with auto focus - Day/night functionality with images down to 0.005 lux (AXIS 232D+) - Preset positions and Guard tour - High precision controllability using mouse or Joystick
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
768 x 575 pixels |
| Viewing angle, horizontal |
48 ° |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/10.000 s
|
| Tilt angle |
0 - 90 ° |
| Pan range |
360 ° |
| Pan speed |
360 °/sec |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
12 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
18 x
|
| Focal length |
4.1 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
Sony EXview HAD
|
| Optical sensor size |
1/4 " |
|
Camera CCD sensor
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Sony EXview HAD
|
| Flash memory |
8 MB |
|
| Supported protocols |
HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS. |
| Data compression |
Motion JPEG, MPEG-4 |
| Light sensitivity |
0.3 lux |
| Colour of product |
White |
| Minimum processor |
Pentium III 500 MHz |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, Server 2003,
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1800 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
144 x 144 x 225 mm
|
| Power requirements |
24 V AC, 1.5 A |
| Operating temperature range (T-T) |
5 - 50 °C |
| Operating humidity range |
20-80 % |
|
|
|
|
|
|
|
|
|
|
|