IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > video servers > Axis 0256-002

243SA Video Server

Brand: Axis
Product code: 0256-002
EAN/UPC code: 7331021018136
Category: video servers 
Release date: 25 Nov 2006
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

243SA Video Server
0256-002 Axis
22k

The AXIS 243SA Video Server enables high resolution, full frame rate video surveillance and remote monitoring in MPEG-4 and Motion JPEG. For optimized system integration and network usage, the server converts analog video into high quality, de-interlaced digital video, and can deliver the highest resolution, 4CIF, at 30/25 (NTSC/PAL) frames per second in MPEG-4 and Motion JPEG.Designed to migrate ... More>>>

Specs
Alternatives
Options
Technical details
Internal memory 32 MB
Processor ETRAX 100LX 32bit
Resolution 704x480 (NTSC)/704x576 (PAL)
Flash memory 8 MB
Filtering IP
Video compression formats MPEG-4
Motion JPEG frame rate 30/25 fps
MPEG-4 frame rate 30/25 fps
Compression levels 11 (Motion JPEG)/23 (MPEG-4)
Rotation 90, 180, 270 °
Compatible operating systems Windows XP, 2000
I/O ports 1 x RJ-45
2 x BNC
1 x RS-232
1 x line in
1 x line out
Security features IP, HTTPS, IEEE 802.1X
Certification EN 55022 Class B, EN 61000-3-2, EN 61000-3-3, EN 55024, FCC Part 15 Subpart B Class B, ICES-003 Class B, VCCI Class B, C-tick AS/NZS CISPR 22, EN 60950, EN 60950, UL, cUL
Technical details
Supported protocols IPv4/v6, HTTP, HTTPS, SSL/TLS*, TCP, QoS, SNMPv1/v2c/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS, IEEE802.1X
System requirements
Minimum processor Pentium III 500 MHz
Minimum RAM 128 MB
Audio
Built-in audio decoders G.711 PCM 64kbit/s, G.726 ADPCM
Connectivity
Ports quantity 2
Weight & dimensions
Dimensions W x D x H 140 x 155 x 42 mm
Weight 540 g
Energy management
Power consumption 8 W
Power requirements 7-20V DC
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 50 °C
32 offers, from 521.31