IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > webcams > Axis 0257-022

212 PTZ webcam. 10 pack

Brand: Axis
Product code: 0257-022
EAN/UPC code: 7331021018365
Category: webcams 
Release date: 13 Jul 2006
Info modified on: 07 2008 09:19:57
 PDF specs

212 PTZ Network Camera, Pan, tilt & zoom, Two-way audio, PoE, Motion JPEG & MPEG-4
0257-022 Axis
1479k

Cost-efficient and reliable indoor surveillance

The AXIS 212 PTZ Network Camera for cost-efficient and reliable indoor surveillance, offers instant one-click pan/tilt/zoom control with digital PTZ. The built-in two-way audio support enables remote users to not only view, but also listen in on an area and communicate orders or requests to visitors or intruders.

Zoom in with ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Camera
Colour
Camera shutter speed 1/5 - 1/10000 s
Tilt angle 105 °
Pan range 140 °
Lens system
Optical zoom 3 x
Connectivity
I/O ports RJ-45
Memory
Flash memory 8 MB
Internal memory 32 MB
Networking
Supported network protocols FTP, SMPT, HTTP
Management platform SNMPv1/v2c/v3
Networking features 10BaseT/100BaseTX Ethernet
Supported protocols IPv4, TCP, ICMP, ARP, RTSP, RTP, RTCP, UDP, IGMP, DHCP, DNS,
DynDNS, SOCKS, NTP, UPnP, Bonjour, HTTP, HTTPS, SSL/TLS,
SNMPv1/v2c/v3 (MIB-II), SMTP, FTP
Security
Security features multi-level password protection, IP address filtering, HTTPS encryption
Technical details
Data compression Motion JPEG, MPEG-4
Min illumination 10 lux
System requirements
Minimum processor Pentium III CPU 500 MHz
Minimum RAM 128 MB
Minimum system requirements AGP card + Direct Draw, 32 MB RAM
DirectX 9.0+
Compatible operating systems Windows XP, 2000
Weight & dimensions
Weight 504 g
Dimensions W x D x H 144 x 132 x 78 mm
Energy management
Power requirements 4.9 - 5.1 V DC
Power consumption 3.6 W
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating humidity range 20-80 %
28 offers, from 4584.83