IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > webcams > Axis 8016-001-01

211 Outdoor Verso Bundle

Brand: Axis
Product code: 8016-001-01
EAN/UPC code: 7331021013278
Category: webcams 
Release date: 27 Jun 2005
Info modified on: 13 Jul 2008 11:21:22
 PDF specs

Outdoor housing with AXIS 211 Network Camera
8016-001-01 Axis
3k

The AXIS 211 Network Camera is designed for professional indoor and outdoor security surveillance and remote monitoring. It provides superior image quality using progressive scan and offers built-in support for Power over Ethernet, motion detection and advanced event management.
The Videotec Verso Housing protects the AXIS 211 Network Camera against outdoor and other adverse conditions, including vandalism.

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Image sensor
Sensor type CCD
Optical sensor size 1/4 "
Memory
Flash memory 4 MB
Internal memory 16 MB
Networking
Networking features 10BaseT/100BaseTX Ethernet (RJ-45)
Technical details
Data compression Motion JPEG, MPEG-4
Light sensitivity 0.75 - 500 000 lux
Compression chip AXIS ARTPEC-2
System requirements
Minimum processor Pentium III
Minimum RAM 128 MB
System requirements
Minimum system requirements AGP
Windows - Internet Explorer 5.x / Mozilla 1.4
Linux - Mozilla 1.4
Mac OS X - Mozilla 1.4/Netscape 7.1
Compatible operating systems Windows XP, 2000, NT4.0, ME, 98, Linux, Mac OS X
Weight & dimensions
Weight 345 g
Dimensions W x D x H 95x172x38 mm
Energy management
Power requirements 9 V DC / 9 W
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 20-80 %
59 offers, from 537.43