IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > flat panel displays > Belinea 101715

monitor 101715 17LCD

Brand: Belinea
Product code: 101715
EAN/UPC code:
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 27 Jun 2005
Info modified on: 03 Feb 2010 11:30:04
Warranty: 3 years

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

1280x1024 TCO 99 Speakers High Brightness
101715 Belinea
65k

With the Belinea 10 17 15 we offer you an extremely low-priced entrance into the world of the 17 inch LCDs. Thanks to the physical resolution of 1280 x 1024 as well as high contrast and brightness values, this display offers a detailed image representation and deep colors. Working with the 10 17 15 will thus be a pure pleasure. This display is also well equipped for working with multimedia applications, ... More>>>

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
40 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
250 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
43.2 cm (17 ")
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range 31-81 kHz
Vertical scan range 56-75 Hz
Viewable size, horizontal 337.9 mm
Viewable size, vertical 270.3 mm
Viewing angle, horizontal 140 °
Viewing angle, vertical 110 °
Display resolution
Display resolution
Resolution of the display for the system
1280 x 1024 pixels
Audio
Audio system 2 x 1W RMS speakers - integrated
Connectivity
I/O ports
An interface on a device to which you can connect another device.
15 pin mini D-Sub, audio in
Energy management
Power requirements 110-230V, 50/60Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
408 x 183 x 418 mm
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Certification Energy Star, Energy Label, TCO 99, TÜV GS, TÜV Ergonomie, DIN 29241, ISO 9241-3, -7, -8, ISO 13406-2