IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > flat panel displays > Belinea 111760

17" TFT

Brand: Belinea
Product code: 111760
EAN/UPC code:
Category: flat panel displays 
111760 Belinea
8k

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 800:1
Display diagonal 17
Display LCD
Number of colours 16.7 M
Horizontal scan range 81 KHz
Vertical scan range 76 Hz
Viewable size, horizontal 338 mm
Viewable size, vertical 270 mm
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Display resolution
Display resolution 1280 x 1024 pixels
Audio
RMS rated power 2 x 1 W
Connectivity
VGA (D-Sub) ports quantity 1
Audio input
Audio output
Energy management
Power supply 37 W
Power consumption (PowerSave) 1 W
Colour
Colour of product Silver/Black
Weight & dimensions
Weight 3800 g
Dimensions (W x D x H) with stand 379 x 379 x 137 mm
Weight with stand 5 g
Certificates
Certification CE/TUV/TUV GS
ISO 13406-2/TCO 03
Technical details
Compatible with VESA-wall mounting system 100 mm
26 offers, from €114.90