IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flat panel displays > Belinea 111932

1925 S1W

Brand: Belinea
Product code: 111932
EAN/UPC code: 4032623101785
Category: flat panel displays 
Warranty: 3 years
 PDF specs

1925 S1W
111932 Belinea
6k

The Belinea 1925 S1W is a wide-screen display in a comfortable 19 inch format that stands out with a short response time and an excellent contrast ratio.

The Belinea 1925 S1W is ideally suited to depicting wide websites, double page texts, multimedia applications or parallel applications as there is no need to scroll from left to right. A response time of just 5 ms guarantees smooth ... More>>>

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 850:1
Display diagonal 19
Display TN+Film
Number of colours 16.2 M
Pixel pitch 0.285 x 0.285 mm
Horizontal scan range 31 – 83 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 168 °
Viewing angle, vertical 168 °
Aspect ratio 16:10
Viewable size diagonal 482.6 mm
Display viewable area HxV 410x257 mm
Video Dot Rate 135 MHz
Display resolution
Display resolution 1440 x 900 pixels
Display resolution at frequency 1400x900 @ 60Hz, 1280x1024 @ 75Hz, 1152x864 @ 75Hz, 1024x768 @ 75Hz, 800x600 @ 75Hz, 640x480 @ 75Hz
Audio
Speakers 2
Connectivity
Audio input
Audio output
USB 2.0 ports quantity
Microphone, line-in jack
Connectivity
VGA (D-Sub) ports quantity 1
System requirements
Compatibility PC/Mac
Energy management
Power management Energy Star, TCO'99
Power requirements 100-240V, 50/60Hz
Power consumption 36.4 W
Power consumption (standby) 2 W
Colour
Colour of product Silver/Black
Weight & dimensions
Weight 4600 g
Height 290 mm
Width 445 mm
Depth 60 mm
Dimensions (W x D x H) with stand 445 x 212 x 365 mm
Weight with stand 6700 g
Security
Cable lock slot Kensington
Certificates
Plug and Play
Safety TÜV GS / CE
Ergonomics
Tilt angle 20 / 5 °
Ergonomics TÜV Ergo (ISO 13406-II)
Technical details
Compatible with VESA-wall mounting system VESA 100x100 mm
38 offers, from €123.37  

Product comments
rudiartelt
2007-02-04 11:34:32
Hallo kann leider den richtigen treiber für diesen monitor 1925 s1w nicht finden,habe zwar die belinea inf datei aber beim durchsuchen finde ich die Belinea xxx datei nicht um den richtigen treiber einzurichten. meine Grafikkarte: Ge Fore 4 Ti 4200 64MB system win XP habe den treiber auch schon installiert doch beim nächtsten einschalten ist er nicht mehr vorhanden. was mache ich falsch gruss rudi artelt

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box