IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PCs > Belinea 270351

o.max 5 xs (white) Media center PC

Brand: Belinea
Product code: 270351
EAN/UPC code:
Category: PCs 
Release date: 23 Feb 2008
Info modified on: 07 2008 09:19:57
270351 Belinea
125k

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Chipset Intel 945GM
Processor Intel Core Duo T2450
Processor family Intel Core Duo
Processor front side bus 533 MHz
L2 cache 2 MB
Memory
Internal memory 2048 MB
Memory slots 2 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 2 GB
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards SD, MS, MS Pro, MMC, 3-in-1
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA
Hard disk rotational speed 5400 RPM
Video
Graphic adapter Intel GMA 950
Maximum graphic adapter memory 128 MB
Audio
Audio system Realtek ALC 268
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software AntiVirus Software, Power DVD player, Nero 7 Essentials
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 4
Ethernet LAN (RJ-45) ports quantity 1
DVI port
TV out port S-Video
Networking
Networking features Gigabit Ethernet
Wireless LAN network support IEEE 802.11b/g, Bluetooth
TV tuner
TV tuner type DVB-T
Weight & dimensions
Width 171 mm
Depth 220 mm
Height 41 mm
Energy management
Power supply input voltage 100 - 240 V
Power supply 65 W
Technical details
Chassis type Ultra Small Form Factor
2 offers, from €558.82