IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Belinea 271806

o.book 4.1 NL

Brand: Belinea
Product code: 271806
EAN/UPC code: 4032623271808
Category: notebooks/laptops 
Release date: 10 Jan 2008
Info modified on: 07 2008 09:19:57
Warranty: 2 year collect & return warranty, 1st year 72 hours service
Intel Core 2 Duo T7100 (1.8 GHz, 2MB, 800MHz), Intel 965GM chipset, Microsoft® Windows Vista Premium, 12.1" TFT WXGA (Widescreen, 1280x800), 2GB DDR2 RAM, Intel Graphics Accelerator X3100, 250GB HDD, DVD+/-RW Dual, 10/100/1000 lan + Wireless Lan, Webcam, Bluetooth, Modem, Fingerprint reader, Belinea protection cover, MS Office 2007 (60 days trial version) / antivirus (90 days) / Power DVD / Nero Essentials
271806 Belinea
464k

599k
551k

The perfect combination of design and performance

If what you’re looking for is state-of-the-art technology and the option of using all sorts of different multimedia applications, then look no further than the new Belinea o.book 4. It is ideal for frequent travellers who need more performance in a light, compact and aesthetically pleasing exterior.

Specs
Alternatives
Options
Processor
Processor clock speed 1800 MHz
Processor family Intel Core 2 Duo
Processor Intel® Core™2 Duo T7100
Processor front side bus 800 MHz
Disk drive
Hard disk drive capacity 250 GB
Hard disk interface SATA
Display
Display diagonal 12.1 "
Display TFT / Active matrix
Display brightness 190 cd/m²
Display resolution 1280 x 800 pixels
Contrast ratio (typical) 500:1
Memory
Internal memory 2048 MB
Internal memory type DDR2-SDRAM
Memory layout 2 x 1024 MB
Storage media
Card reader integrated
Video
Graphic adapter Intel® GMA X3100
Maximum graphic adapter memory 384 MB
Optical drive
Optical drive type DVD+/-RW DL
Camera
Camera included
Networking
Internal modem
Networking features LAN 10/100 MBit/s
Wireless technology 802.11 a/b/g
Modem speed 56 Kbit/s
Bluetooth
Wireless LAN data transfer rate (max) 300 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Energy management
Battery performance 4000 mAh
Battery life 3.5 h
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
HDMI ports quantity 1
Line in
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2200 g
Depth 231 mm
Height 29 mm
Width 303 mm
Technical details
Type PC
Pointing device Touchpad
26 offers, from €747.40