A cable designed to carry current of less than one ampere per conductor.
Connect two computers with DB25 female parallel ports to share information (e-mail and files) and devices (such as printers and Zip drives). Can be used to transfer information and synchronize files from a laptop to a desktop PC or to link two PCs for head-to-head game play. Perfect for gaming!
Features: - Fastest data transfer for maximum performance. - Gold plated copper connectors for a clean, clear, error-free transmission. - Flextec™ cable jacket is very durable and extremely flexible for use in tight areas. - Ground indents provide excellent conductivity and retention with mating conductors. - Aluminum undermold shield helps to meet FCC requirements on EMI/RFI interference. - Oversized ergonomic thumbscrews make installation a breeze. - PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress. - 28 AWG stranded tinned copper conductors for excellent signal transmission.
<<<Less