People are people and there is just no changing them. Thank goodness computers are more flexible. With a Belkin Pro Series Keyboard Adapter you can change that AT connector to the PS/2 style you need it to be. The Pro Series Keyboard Adapter allows you to connect a keyboard with an “AT” style connector to a computer with PS/2 style connector.
Advantages: - Gold plated
...
More>>>
copper contacts provide maximum conductivity with no data loss. - Ground indents provides excellent conductivity and retention with mating connectors. - Aluminum undermold shield to meet FCC requirements on EMI/RFI interference. - State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
<<<Less
Specs
Alternatives
Options
Connectivity
Gender type
male/female
I/O ports
An interface on a device to which you can connect another device.