A bolt of information shoots through your Belkin FireWire® cable to your PC. Now your digital camcorder is interfacing with your computer like never before. Finally, a high-speed serial bus that bridges the world of consumer electronics and computers. The IEEE 1394 FireWire® compatible cable attaches a device, like a digital camcorder (4-pin port), to your computer (6-pin port) at a transmission
...
More>>>
rate of up to 400Mbps. Compatible with all Apple FireWire® and Sony i.LINK® devices.
Advantages: - Up to 400 Mbits/sec High Speed Data transmission. - Quad shielding (S-400 specification) ensures maximum speed with no data loss. - Apple® FireWire® and Sony i.LINK® compatible. - Plug and Play Technology.
Features: - HotPluggable. - Twisted pair construction for extreme velocity data transfer rates. - Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmissions. - Outer shield and inner shield (foil and braid) ensures compliance with the latest IEEE 1394 standards, which reduces radio frequency and electro-magnetic interference.
<<<Less