A bolt of information shoots through your Belkin FireWire® cable to your PC. Now your digital camcorder is interfacing with your computer like never before. Finally, a high-speed serial bus that bridges the world of consumer electronics and computers. The IEEE 1394 FireWire® Compatible Cable attaches a device, like a digital camcorder (4-pin port), to your laptop or another Audio/Video device
...
More>>>
(4-pin port) at a transmission rate of up to 400Mbps. Compatible with all Apple® FireWire® and Sony i.LINK® devices.
Advantages: - Apple FireWire and Sony i.LINK compatible. - Quad shielding (S-400 specification) ensures maximum speed with no data loss. - Up to 400 Mbits/sec High Speed Data transmission. - Plug and Play Technology. - Lifetime Warranty. - Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmissions.
Features: - Twisted pair construction for extreme velocity data transfer rates. - Outer shield and inner shield (foil and braid) ensures compliance with the latest IEEE 1394 standards, which reduces radio frequency and electro-magnetic interference. - HotPluggable.
<<<Less