IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > rack consoles > Belkin F1DC100RDE

OmniView 17

Brand: Belkin
Product code: F1DC100RDE
EAN/UPC code: 0722868580882
Category: rack consoles 
Release date: 05 Mar 2006
Info modified on: 19 Sep 2008 17:22:11
OmniView 17" LCD Rack Console
F1DC100RDE Belkin
76k

Belkin's LCD Rack Consoles are the first to enable constant server monitoring even with the rack door closed. The exclusive dual-rail system the keyboard drawer and LCD panel can be independently stored. Available with 17" display, system administrators can conveniently control servers from a single, secure, compact console. With its slim design, it will fit a standard 19'inch rack, ensuring clearance ... More>>>

Specs
Alternatives
Options
Display
Display 17" LCD TFT
Technical details
Form factor 1U
Weight & dimensions
Dimensions W x D x H 483 x 445 x 45 mm
Weight 11400 g
Energy management
Power supply input frequency 50 - 60 Hz
Power supply type AC 120/230V
16 offers, from €799.00