The Six Million dollar man - partially bionic… This Bitronics Data Switch Kit - fully automatic… The 4-port Bitronics AutoSwitch Kit allows four computers to share one parallel device, like a printer, or lets one PC automatically select between four parallel devices, such as a scanner, Zip® drive, and two printers.
Advantages : - Fully automatic when four PCs share one parallel
...
More>>>
device. - Full lifetime warranty. - Works with parallel printers, scanners, Zip® drives, or virtually any IEEE 1284 parallel device. - Includes software for automatic printer selection in Windows® 95, 98, and NT.
Features - No power required. - Includes 2 meter IEEE 1284 male-to-male cable. - Fully electronic design makes it 100% safe to use with any parallel printer. - Supports all IEEE 1284 bi-directional communication modes. - Special file transfer function between four PCs included. - LED indicators for port connections. - Optional DC power jack.
<<<Less
Specs
Alternatives
Options
Networking
Connectivity technology
Wired
Data link protocol
Parallel
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 95, 98, NT
Cables included
IEEE 1284 male-to-male
Technical details
LED indicators
Port status
Connectivity
Cable length
1.8 m
I/O ports
An interface on a device to which you can connect another device.