Connect on or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Wireless G, or 802.11g, refers to the wireless networking standard that transfers data at up to 54Mbps using the 2.4GHz band. It offers an ideal solution for small homes that require a flexible way to download music from the Internet, share photos, and enjoy gaming online without wired connections between computers.
The Belkin Wireless G All-In-One Print Server lets you easily add an all-in-one
...
More>>>
printer to your wireless or wired network. It features 802.11g technology that makes sending print jobs faster than ever, and includes a memory buffer that handles your graphic jobs effortlessly. The Print Server is so easy to install that you’ll be printing in minutes. Simply connect your Print Server to your Belkin Wireless Router and run the Belkin Easy Installation CD. Next, attach your USB printer to the Print Server and load yourprinter drivers onto your computer. You are now free to print, scan, fax and readcard media wirelessly from around the home or office. The Print Server also works flawlessly with wired networks through its integrated Ethernet port. Compatible with most USB, network-ready printers, the Wireless G All-In-One Print Server from Belkin delivers even your most data-intensive print jobs with maximum speed and reliability.
<<<Less
Specs
Alternatives
Options
Networking
Connectivity technology
Wireless
Cabling technology
Type of cable technology performance; including the fiber or cable type
RJ45 CAT5e Ethernet
Networking features
Wireless LAN
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/s
System requirements
Minimum system requirements
CD-ROM Drive USB 2.0, 1.1
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000,XP
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Technical details
Frequency band
2.4 GHz
Network ready
Indicates whether the product is network ready out of the box