Advantages: - Gold plated copper contacts provide maximum conductivity and keep data loss to a minimum. - State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time. - Oversized ergonomic thumbscrews make installation a breeze.
Features: - Ground indents provide excellent conductivity and retention with mating conductors. - Aluminum
...
More>>>
undermold shielding helps to meet FCC requirements on EMI/RFI interference. - 28 AWG stranded tinned copper PVC insulated conductors for excellent signal transmission. - Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission. - Low capacitance impedance matched 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission. - PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress. - Double shielded braid to ensure compliance with FCC requirements and reducing EMI.
<<<Less