The Pro Series 25-Conductor, Straight-through Cable Assembly is most commonly used in applications with manual and automatic switchboxes. Featuring our exclusive wiring design and cable technology that guarantees optimal performance.
Advantages: • State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time. • Oversized ergonomic thumbscrews make installation
...
More>>>
a breeze. • Gold plated copper contacts provide maximum conductivity and keep data loss to a minimum.
Features: • Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas. • Low capacitance impedance matched 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission. • PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress. • Double shielded braid to ensure compliance with FCC requirements and reducing EMI/RFI. • Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission. • Ground indents provide excellent conductivity and retention with mating conductors. • Aluminum undermold shielding helps to meet FCC requirements on EMI/RFI interference. • 28 AWG stranded tinned copper PVC insulated conductors for excellent signal transmission.
<<<Less