The Extension Cable Straight-through, 25 Conductor is most commonly used to extend the length of an existing DB25 cable assembly, but it can also be used as a PC to serial modem cable.
Advantages: • State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time. • Gold plated copper contacts provide maximum conductivity and keep data loss to a
...
More>>>
minimum. • Oversized ergonomic thumbscrews make installation a breeze.
Features: • Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas. • Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission. • 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission. • Ground indents provide excellent conductivity and retention with mating conductors. • PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress. • Aluminum undermold shielding helps to meet FCC requirements on EMI/RFI interference.
<<<Less