With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Belkin Wireless G, or 802.11g, refers to the networking standard that transfers data at up to 54 Mbps using the 2.4 Ghz band. It is ideal for homes and offices that require a flexible solution to download music from the Internet or share photos and other files without wired connections between computers. Belkin Wireless G is ideal for Web-surfing and email.
The Wireless G Gaming Adapter enables
...
More>>>
you to connect Ethernet-compatible computers and equipment such as gaming devices to your wireless network. With a wireless router as the central connection point, you can now share - via a DSL Modem - broadband access to the Internet, i.e. for online gaming.
Advantages : - Adds wireless 802.11g networking capabilities to Ethernet devices such as gaming consoles - Compatible with 802.11b and 802.11g devices - Connect your GameCube™, PlayStation®, or Xbox® to a wireless network for online gaming - Works with all Ethernet-equipped computers or network devices - Automatically connects to the wireless network by the touch of a button - USB powered—does not require connection to an extra power outlet - Features wireless 64- and 128-bit WEP encryption - Requires no drivers, setup, or configuration
<<<Less
Specs
Alternatives
Options
Data transmission
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Networking
Data link protocol
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Frequency band
2.4 GHz
Line coding format
DBPSK, DQPSK, CCK
Connectivity
Connectivity technology
Wireless
I/O ports
An interface on a device to which you can connect another device.
1x 10/100Base-T Ethernet
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
Certificates
Spread spectrum method
OFDM, DSSS
Security
Security algorithm supported
64/128-bit WEP
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version