IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > Belkin F5D8233DF4

N Wireless Router

Brand: Belkin
Product code: F5D8233DF4
EAN/UPC code: 0722868635513
Category: routers 
Release date: 12 Sep 2007
Info modified on: 30 Sep 2008 15:29:07
 PDF specs

N Wireless Router- 4 Ports 10/100Base-T/ IEEE 802.11b , IEEE 802.11g , IEEE 802.11n
F5D8233DF4 Belkin
79k

293k

Connecting the Belkin N Wireless Router to your cable or DSL modem lets you share your broadband Internet account with all your networked computers. The N wireless router uses draft 802.11n technology and Intelligent MIMO (Multiple Input Multiple Output) spatial multiplexing techniques which greatly increases speed, coverage, and the reliability of the wireless network. N wireless router offers a ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.3 Gbit/s
Data transfer rate 300 Mbit/s
Networking
Connectivity technology Wireless
Number of users 253/16 user(s)
Supports ISDN connection
Wireless LAN features
Frequency range 40MHz
Indoors max range 365m
Bandwidth 2.4 GHz
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
Ethernet LAN (RJ-45) ports quantity 4
WAN port
Connectivity
I/O ports 4x 10/100Base-T
Security
Security algorithm supported WPA, WPA2, 64/128 bit WEP
VPN support IPSec, PPTP
Operating system/software
Compatible operating systems Windows 2000, XP, Vista
Mac OSx v10.2, 10.3,10.4
System requirements
Minimum RAM 64 MB
CD-ROM drive required
Certificates
Compliance industry standards IEEE 802.11b , IEEE 802.11g , IEEE 802.11n
Illumination/Alarms
Power LED
50 offers, from 36.52