With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
The USB Anywhere connects two mass-storage devices (media reader, digital camera, hard drive) using USB cables to transfer photos, songs, and files from one device to the other-all without a computer. Use the Belkin USB Anywhere to copy files from your digital camera to your external hard drive, between two MP3 players, and/or between USB flash-memory drives, external hard drives, CD-R burners, and
...
More>>>
memory-card readers. The compact USB Anywhere is ideal for traveling, as it eliminates the need to use your computer for photo storage. When your digital camera's media card gets full, you can use USB Anywhere to download the images to your portable hard drive and take more pictures.
Advantages: - Frees up space on your media card for more pictures - Lets you transfer files without a computer - Allows you to copy individual files or complete directories with 2 copy modes - Automatically shuts down after 30 seconds of inactivity for longer battery life
Features: - Fits easily into your pocket with compact, lightweight design - Saves you money by eliminating the need to buy multiple memory cards - Indicates transfer status with flashing LED - Includes a 5V, 1.5A optional power supply - Installs with Plug-and-Play and hot swap convenience - Transfers files at up to 12Mbps - Operates on 3 AAA alkaline batteries
<<<Less
Specs
Alternatives
Options
Data transmission
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
12 Mbit/s
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.