A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the last kind.
Add a little fun and a lot of functionality to your desktop with the Belkin USB 2.0 Lighted Mouse Pad and 4-Port Hub. The Mouse Pad has a smooth surface that improves the functionality of both ball mice and optical mice. When connected to your computer's USB port, a soft blue light radiates from the mouse pad lighting up your workspace. The 4 Hi-Speed USB 2.0 ports on the mouse pad allow you to connect
...
More>>>
high-speed devices such as Media Readers, Flash Drives and external hard drives. The Mouse Pad is backwards compatible with USB 1.1 and can also be connected to Full-Speed and Low-Speed devices, such as your mouse, keyboard or USB printer. And installation is a breeze, simply Plug-and- Play. A pleasure to work with.and to look at!
<<<Less