IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Benq 99.J0C77.B51

Digital Projector PE7700

Brand: Benq
Product code: 99.J0C77.B51
EAN/UPC code: 4718755127526
Category: data projectors 
Release date: 13 Oct 2005
Info modified on: 19 Sep 2008 17:22:11
Digital Projector PE7700
99.J0C77.B51 Benq
27k

Home cinema at a new level
With the PE7700 you bring home cinema at its best to your living room. Wide-screen and with the highest image quality through Senseye Technology, the BenQ PE7700 is there to watch and satisfy all your senses.

Projection Calculator
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.

DLP™ ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1100 ANSI lumens
Projection technology DLP
Native resolution 1280 x 720
Contrast ratio (typical) 2500:1
Aspect ratio 16:9
Number of colours 16.7 M
Throw ratio 100" @ 3m (100" @ 10ft)
Zoom ratio 1.37:1
Lamps
Service life of lamp 2000/3000 h
Lamp power 250 W
Scanning frequency
Vertical scan range 50 - 100 Hz
Horizontal scan range 15 - 75 KHz
Connectivity
I/O ports PC (RGB :BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)
Technical details
Control panel 720P DMD
Weight & dimensions
Dimensions W x D x H 380 x 300 x 115
Weight 5500 g
Display
Display LCD
Display resolution 640 x 350, 1024 x 768 pixels
Display diagonal 37 - 300 "
Sound emission
Noise level <29/26 dB
€1345.03