IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Benq 99.J0D77.B8E

PB-8260 Installation-projector

Brand: Benq
Product code: 99.J0D77.B8E
EAN/UPC code:
Category: data projectors 
Release date: 16 Mar 2006
Info modified on: 22 Sep 2008 15:22:26
99.J0D77.B8E Benq
6k

32k
37k
33k

Specs
Alternatives
Options
Projector
Projector brightness 3500 ANSI lumens
Projection technology DLP
Native resolution 1024 x 768
Contrast ratio (typical) 2000:1
Zoom ratio 1:1.2
Projected image size 22” - 300”
Lamps
Service life of lamp 3000
Lamp power 300 W
Lamp type SHP
Scanning frequency
Vertical scan range 48 - 100 Hz
Horizontal scan range 24 - 88
Connectivity
Connectivity technology Wired
Connectivity
I/O ports VGA in
Component Video in
Stereo mini jack
DVI-I
Technical details
Video/data systems NTSC
PAL
SECAM
Display number of colours 16.77 M
Weight & dimensions
Dimensions W x D x H 320 x 236 x 106
Weight 3800 g
Energy management
Power consumption 410 W
Power requirements 50 - 60 Hz
Sound emission
Noise level 34 dB