IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Benq 99.J0H01.B91

PB-9200

Brand: Benq
Product code: 99.J0H01.B91
EAN/UPC code:
Category: data projectors 
Release date: 01 Jul 2005
Info modified on: 19 Sep 2008 17:22:11
PB 9200
99.J0H01.B91 Benq
12k

Features
LCD projection system (0.99" TFT x 3)
Motorized zoom, Motorized focus, Motorized Lens shift (10:1 to 1:1)
4500 ANSI lumens
Native XGA Resolution
4 Optional Interchangeable Lenses
2-way Digital Keystone
800:1 Contrast Ratio

Specs
Alternatives
Options
Projector
Projector brightness 4500 ANSI lumens
Native resolution 1024 x 768
Colour
Contrast ratio (typical) 800:1
Projector resolution 640 x 350 - 1280 x 1024 pixels
Aspect ratio 4:3, 16:9
Number of colours 16.7 M
Throw ratio 100”@3m (100”@9.8 feet)
Zoom ratio 1:1.5
Projected image size 40” - 500”
Lamps
Service life of lamp 1500/2000
Lamp power 310 W
Lamp type NSH
Lens system
Lens system Manual Zoom, F=1.7 to 2.4, f=31 - 46 mm
Scanning frequency
Vertical scan range 50 - 120
Horizontal scan range 15 - 91
Technical details
Video compatibility mode NTSC / NTSC 4.43 / PAL(BGHDI) / SECAM / PAL-M / PAL-N / PAL60
Input type Analog RGB: D-sub 15 pin x 1 Analog RGB: BNC x 5 (shared) Digital RGB: M1-D (HDCP) Component Video: RCA x 3, BNC x 3 (share RGB) S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1 PC Audio: Stereo mini jack x 2
Technical details
Technical features Functions Digital Keystone Economic Mode
Auto Source Detection
Freeze P-Scan
Blank HDTV Compatible
Preset Mode PIP(Picture in Picture)

Accessories Included User’s Manual
Remote Control
AA Batteries
Safety Manual
RGB Cable
RCA Video/Audio Cable
M1 Cable (DVI/USB to M1)
PWR Cord (US, EU, UK)
Accessories (Optional) Ceiling Mounting Kit
Lamp Module
Air Filter
Mac Adapter
Optional Lens
Wireless Prop
Presentation Pro
Weight & dimensions
Dimensions W x D x H 419 x 160 x 320
Weight 7700 g
Energy management
Power consumption 470 W
Sound emission
Noise level <39-34