Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Specs
Alternatives
Options
Projector
Projector brightness
2700 ANSI lumens
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Colour
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Aspect ratio
4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Throw ratio
60”@2m (60”@6.6 feet)
Zoom ratio
1 : 1.22
Lamps
Service life of lamp
2000/3000 h
Lamp power
250 W
Lamp type
NSH
Focusing
Focus
Manual
Scanning frequency
Vertical scan range
20 - 85 Hz
Horizontal scan range
20 - 88
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Analog RGB: D-sub 15 pin x 1 Component Video D-sub 15 pin x 1 S-Video Mini DIN 4 pin x 1 Composite-Video RCA x 1 PC Audio Stereo mini jack x 1 Video L/R audio Stereo mini jack x 1
Technical details
Video compatibility mode
NTSC / PAL / SECAM
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
262 x 91.2 x 215.5 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2900 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.