Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
For the small office/home office or business professionals always on the road, the BenQ PB2120 delivers the power and functionality needed to operate in a streamlined environment. At 3.8 pounds and smaller than a sheet of paper, the PB2120 has a bright 2000:1 contrast ratio at 1,200 ANSI lumens. This SVGA digital projector has a native resolution of 800 x 600 and supports the latest DLP chip set to
...
More>>>
ensure high quality images that won't fade or degrade over time.
<<<Less
Specs
Alternatives
Options
Projector
Projector brightness
1200 ANSI lumens
Projection technology
DLP
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Projector resolution
800 x 600 (native) / 1280 x 1024 (compressed)
Aspect ratio
4:3, 16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Zoom ratio
1:1.2
Projected image size
0.51 - 6.35
Uniformity
Defines in percentage the harmonious spread of the projection
85 %
Objective projection distance
0.8 - 10 m
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F/2.6-3.1
Scanning frequency
Vertical scan range
100 Hz
Horizontal scan range
70 KHz
Video
Analogue video format
NTSC, SECAM, PAL, NTSC 4.43
Analogue video signal
RGB, S-Video, composite video
Loudspeakers
Speakers
Mono / integrated/1 Watt/ 1 x mixed channel
Connectivity
Connectivity technology
Wireless
I/O ports
An interface on a device to which you can connect another device.
1 x RGB - 15 pin HD D-Sub (HD-15) 1 x composite video input - RCA 1 x S-video input - 4 PIN mini-DIN 1 x audio line-in - mini-phone stereo 3.5 mm
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
220x175x52 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.