Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
The difference in light intensity between the brightest white and the darkest black.
2000:1
Aspect ratio
4:3
Number of colours
Maximum number of viewable colors.
16.7 M
Light source
210-watt (2000 hours)
Throw ratio
60" @ 2m (60" @ 6.6ft)
Zoom ratio
1:1.2
Projected image size
22" to 300"
Resolution
1024x768 pixels
Uniformity
Defines in percentage the harmonious spread of the projection
85 %
Objective projection distance
0.8m - 10m (2.6 - 32.8 ft)
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Manual Zoom, F=2.6 to 3.1, f=23-27.6 mm
Scanning frequency
Vertical scan range
20-100 Hz
Horizontal scan range
20-88 KHz
Loudspeakers
Speakers
3 Watt Speaker x 1
Technical details
Video compatibility mode
NTSC / PAL / SECAM / NTSC 4.43
Technical details
Input type
RGB: Analog-D-sub 15 pin x 1/S-Video: Mini DIN 4 pin x 1/Composite-Video and audio RCA jack L/R*2/Component-video (YPbPr): RCA jack x 3/RS232 Control Port x 1/USB Mouse Control x 1 /Audio: mini jack x 1.
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
308x240x95 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3100 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
<330 W
Power supply
100 to 240 VAC, 50 to 60 Hz
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
0.7"XGA 12"DDR DMDTM x 1(Technology DLP TM by Texas Instruments )