|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
1000 ANSI lumens |
| Projection technology |
DLP |
| Colour |
 |
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
2000:1
|
| Projector resolution |
WXGA (1280x720) |
| Aspect ratio |
16:9 |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Light source |
210-watt (2000 hours) |
| Throw ratio |
100" @ 3m (50" @ 9.9ft) |
| Zoom ratio |
1:1.2 |
| Projected image size |
1.2 m - 5.8 m |
| Resolution |
1280x720 pixels |
| Objective projection distance |
1.4 - 8.4 |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F/2.8-3.4
|
| Vertical scan range |
50-100 Hz |
| Horizontal scan range |
30-70 KHz |
| Digital video format |
NTSC, SECAM, HDTV, EDTV, SDTV |
| Analogue video format |
NTSC, SECAM, PAL, PAL-N, PAL-M, NTSC 4.43, NTSC 3.58 |
| Analogue video signal |
S-Video, composite video, component video |
| Speakers |
2-watt speaker |
| Connectivity technology |
Wireless |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 1 x component video input - RCA x 3 1 x component video / RGB input - BNC x 5 1 x DVI-I input - 29 pin combined DVI 1 x serial RS-232C input - RJ-45
|
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
y
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
400x382x130 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6700 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
250 W
|
| Power requirements |
AC 110/230 V ( 50/60 Hz ) |
| Operating humidity range |
20-90 % |
| Operating temperature range (T-T) |
10 - 35 °C |
|
|
|
|
|
|
|
|
|
|
|