Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
What makes a projector fit BenQ's Home Theater Series? An elegant shell built around the leading edge of DLP technology, delivering a true cinematic experience. Engineered to be the centerpiece of an integrated home theater, the PE8700 will stun you with its breathtaking video images. Project the brilliance of the BenQ PE8700 into your home.
Specs
Alternatives
Options
Projector
Projector brightness
1000 ANSI lumens
Projection technology
DLP
Colour
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
2000:1
Projector resolution
WXGA (1280x720)
Aspect ratio
16:9
Number of colours
Maximum number of viewable colors.
16.7 M
Light source
210-watt (2000 hours)
Throw ratio
100" @ 3m (50" @ 9.9ft)
Zoom ratio
1:1.2
Projected image size
1.2 m - 5.8 m
Resolution
640 x 350 to 1024 x 768, 1280 x 1024 (60Hz)
Objective projection distance
1.4 - 8.4
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
An interface on a device to which you can connect another device.
1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 1 x component video input - RCA x 3 1 x component video / RGB input - BNC x 5 1 x DVI-I input - 29 pin combined DVI 1 x serial RS-232C input - RJ-45
Technical details
Handheld remote control
Description of the functions of the Handheld Remote Control
y
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
400x382x130 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.