IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Benq 9J.0CA72.A4E

G2000WA 20" LCD

Brand: Benq
Product code: 9J.0CA72.A4E
EAN/UPC code: 4718755195259
Category: flat panel displays 
Release date: 02 Nov 2007
Info modified on: 26 Sep 2008 09:22:10
G2000WA, 20", Wide TFT, 1680 x 1050, 250 cd/m2, 45 W
9J.0CA72.A4E Benq
44k

23k
23k

The FP202W's wide-screen design provides more than 43 centimeters of screen width, allowing you to display and comfortably read two pages of text side by side.
With support for resolutions up to 1680 x 1050 (WSXGA+), the FP202W delivers a crisp, crystal-clear screen image, further enhanced by Senseye™ Technology for ultra-realistic picture quality. And 600:1 contrast ratio ensures vivid color.

Specs
Alternatives
Options
Display
Response time 8 ms
Display brightness 250 cd/m²
Contrast ratio (typical) 600:1
Display diagonal 20 "
Display LCD
Number of colours 16.7 M
Pixel pitch 0.258
Horizontal scan range 31 - 91 KHz
Vertical scan range 56 - 76 Hz
Viewing angle, horizontal 140 °
Viewing angle, vertical 130 °
Video Dot Rate 25 - 165 MHz
Display resolution
Display resolution 1680 x 1050 pixels
Audio
Built-in speakers
Connectivity
VGA (D-Sub) ports quantity 1
Camera
Camera included
Energy management
Power consumption 60 W
Colour
Colour of product Silver/Black
Weight & dimensions
Weight 5700 g
Dimensions (W x D x H) with stand 479.6 x 169.9 x 396.7 mm
TV tuner
TV tuner integrated
Security
Cable lock slot Kensington
Certificates
Plug and Play
Energy Star certified
Ergonomics
Tilt angle -2 - 20 °
26 offers, from 124.14