IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flat panel displays > Benq 9J.L2S72.AVE

FP92Wa

Brand: Benq
Product code: 9J.L2S72.AVE
EAN/UPC code: 4718755192746
Category: flat panel displays 
Release date: 09 Nov 2006
Info modified on: 21 Aug 2008 21:21:39
FP92Wa 19'' LCD Monitor
9J.L2S72.AVE Benq
31k

832k

Experience the lightning-fast 5 ms response time
Among all wide-screen LCD monitors on the market, the BenQ FP92Wa offers the fastest response time for the slickest video playback. Even fast-moving action scenes are rendered for clearer, sharper images with no lagging or blurring when playing PC games or watching videos.

Conspicuous visual performance
With 1440 x 900 (WSXGA+) ... More>>>

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 700:1
Display diagonal 19 "
Display LCD
Number of colours 16.2 M
Pixel pitch 0.2835 mm
Horizontal scan range 31 - 81 KHz
Vertical scan range 50 - 76 Hz
Viewable size, horizontal 408.2 mm
Viewable size, vertical 255.1 mm
Viewing angle, horizontal 150 °
Viewing angle, vertical 140 °
Display resolution
Display resolution 1440 x 900 pixels
Bandwidth
Monitor max. video input bandwidth 25 - 165 MHz
Connectivity
USB 2.0 ports quantity
Connectivity
Microphone, line-in jack
I/O ports D-Sub
Energy management
Power consumption 45 W
Power consumption (PowerSave) 1 W
Colour
Colour of product Silver/Black
Weight & dimensions
Dimensions W x D x H 365.6 x 169.9 x 450.2 mm
Weight 4700 g
Height 450.2 mm
Width 365.6 mm
Depth 169.9 mm
Security
Cable lock slot Kensington
Certificates
Safety TCO'03
Ergonomics
Swivel
Pivot
Technical details
Cables included VGA
4 offers, from 152.88