The Velocity 2 Go 6 – music where you want to hear it. In the car, the unit is a powerful active subwoofer. Outside of the car, it is a portable top quality stereo speaker giving high-quality sound performance anywhere you choose to take it. It is the most flexible speaker and sub system on the market – without compromise, fantastic design and unrivalled design.
Functions - RMS
...
More>>>
power 80 W. - Max. power 160 W. - Frequency response 40 – 120 Hz / 40 – 25.000 Hz. - Inputs RCA / High-Level / Aux. - Power supply 12 V / 230 V / rechargeable battery (optional). - Dimensions 480 x 220 x 240 mm. - Weight 7.0 kg.