Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
This is a genuine black drum for HL-5240. Its capacity is about 25000 prints based on 5% coverage of A4 page format.
Specs
Alternatives
Options
Weight & dimensions
Package weight
870 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
230 X 360 X 150 mm
Technical details
Page yield
Page yield at 5% coverage.
25000 pages
Print technology
Indicates the method used to print by this product