With a facsimile it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
The Fax-1360 mono inkjet fax boasts high specification and flexibility. With 100 speed dial locations and 10 one-touch buttons all of your important and frequently used phone numbers can be stored conveniently. Black pigment ink ensures that all your received faxes have clear, crisp text.
Specs
Alternatives
Options
Fax
Type
Inkjet
Colour faxing
Fax transmission speed
6 sec/page
Modem speed
14.4 Kbit/s
Fax speed dialing, max numbers
Maximum number of phone numbers storable in memory
100
Auto-redialing
Indicates whether automatic redialing is available on this product
Auto reduction
Long documents are automatically reduced to fit to A4!
Fax forwarding
Sends a fax received in memory to another pre-programmed fax number.
One-touch dials
10
Distinctive ring
Fax dual access
Fax retrieval
Allows the user to retrieve fax messages using another touch tone machine.
Group dial
6
Answering machine
Integrated answering machine
Copying
Copy speed (normal quality, black, A4)
18 cpm
Copy resolution (black text)
600 x 600 DPI
N-in-1 function
2/4
Maximum number of copies
99 copies
Input capacity
Standard input capacity
100 sheets
Auto document feeder capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
Output capacity
Standard output capacity
50 sheets
Media formats
Legal
Letter
ISO A-series sizes (A0...A9)
A4
Print speed
Maximum print size
A4 (210 x 297 mm)
Scanning
Image scaling/enlargement range
25% - 400%
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Memory
Fax memory
250 pages
Fax memory
16 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
407 x 293 x 198 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6000 g
Packaging data
Package weight
8450 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.