|
|
|
|
|
|
| With a facsimile it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines. |
 |
 |
 |
|
|
This professional, Super G3 laser fax machine with its multitude of features produces high quality results, making it the clear choice for any office-based environment.
The FAX-2920 adds style and performance to any office. This fully featured laser fax machine with back-lit LCD display has a compact design and front loading paper cassette tray, which makes it the ideal solution when space
...
More>>>
is limited.
This high performance Super G3 laser fax, with 20 one-touch dial locations, makes communication with your most regularly used numbers both quick and efficient. Up to 500 pages can be stored in the fax memory for out of paper reception or transmission.
Along with convenient copying features, the inclusion of a USB 2.0 Full Speed interface means that, by downloading the free printer driver option from http://solutions.brother.com, you can turn your FAX-2920 into a high quality laser printer.
Brother continues to save you money and help the environment. As with all previous laser machines from Brother, the FAX-2920 operates using a separate toner and drum, which means you only replace the toner or drum when necessary.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Type |
Laser |
| Colour faxing |
 |
| Data compression |
MH / MR / MMR / JBIG |
| Fax transmission speed |
2 sec/page |
| Modem speed |
33.6 Kbit/s |
|
Auto-redialing
|
|
Indicates whether automatic redialing is available on this product
|
| Fax broadcasting |
270 locations |
|
Fax speed dialing, max numbers
|
|
Maximum number of phone numbers storable in memory
200
|
| Fax speed dialing footnote |
200 locations |
| Group dial |
8 |
| Copy speed (normal quality, black, A4) |
14 cpm |
| Maximum number of copies |
99 copies |
| Standard input capacity |
250 sheets |
|
Auto document feeder capacity
|
|
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
|
| Standard output capacity |
100 sheets |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm
|
|
| Maximum print size |
A4 (210 x 297 mm) |
| Gray scale levels |
64 levels of grey |
| Optical scanning resolution |
200 x 300 DPI |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Back-lit LCD
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Fax memory |
500 pages |
| Modem type |
Super G3 |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1032 W
|
| Power consumption (standby) |
80 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
374 x 374 x 262 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7250 g
|
| Package weight |
11400 g |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
452 x 496 x 430 mm
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
External TAD, USB 2.0
|
|
|
|
|
|
|
|
|
|
|
|