With a facsimile it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Entry level plain paper fax machine The FAX-T104 combines sharpness and quality with a host of fax management features making it the ideal device for small office and home communication needs. Stylish and compact with intergrated telephone handset, it also doubles as a plain paper copier.
Key features: - 9,600bps modem. - 4 one-touch speed dials. - 100 speed dials. -
...
More>>>
Up to 10 sheet automatic document feeder. - Up to 30 sheet paper capacity. - Up to 25 pages transmit/receive memory.
<<<Less
Specs
Alternatives
Options
Fax
Type
Inkjet
Colour faxing
Data compression
MH
Modem speed
9.6 Kbit/s
Auto-redialing
Indicates whether automatic redialing is available on this product
Fax broadcasting
104 locations
Fax speed dialing, max numbers
Maximum number of phone numbers storable in memory
100
Error Correction Mode (ECM)
Where machines share the ECM feature, it will detect errors during fax transmission and resend the pages(s) of the document that have an error.
Fax speed dialing footnote
100
Fax delayed sending
Indicates whether delayed sending is available on this product
3
Copying
Maximum number of copies
99 copies
Input capacity
Standard input capacity
30 sheets
Input capacity
Auto document feeder capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
10 sheets
Print speed
Maximum print size
A4 (210 x 297 mm)
Print quality
Gray scale levels
64 levels of grey
Scanning
Scan type
Indicates the type of scanner this product is
Sheet-fed
Image scaling/enlargement range
50-150%
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Memory
Fax memory
25 pages
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
160 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
380 x 271 x 191 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.